Hydrofarm, Inc. Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast PH57372

Description
Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Use halide for growing and sodium for flowering; all in the same system! Hydrofarm's Powerhouse convertible ballasts feature engineered transformers made to the exacting American National Standards Institute specifications. They are designed to drive either halide or sodium bulbs properly with separate wire leads. They are marked according to UL standards for use with either bulb. We pair this engineered unit with our heavy duty multi-pole switch for the ultimate in safety and reliability - the convertibles you can count on! Transformers engineered to the exacting American National Standards Institute (ANSI) specifications Designed to drive either halide or sodium bulbs properly with separate wire leads 8 year warranty on ballast electrical components Ballast Size
Datasheet
Description
Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Use halide for growing and sodium for flowering; all in the same system! Hydrofarm's Powerhouse convertible ballasts feature engineered transformers made to the exacting American National Standards Institute specifications. They are designed to drive either halide or sodium bulbs properly with separate wire leads. They are marked according to UL standards for use with either bulb. We pair this engineered unit with our heavy duty multi-pole switch for the ultimate in safety and reliability - the convertibles you can count on! Transformers engineered to the exacting American National Standards Institute (ANSI) specifications Designed to drive either halide or sodium bulbs properly with separate wire leads 8 year warranty on ballast electrical components Ballast Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast - PH57372 - Hydrofarm, Inc.
Petaluma, CA, USA
Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast
PH57372
Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast PH57372
Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Use halide for growing and sodium for flowering; all in the same system! Hydrofarm's Powerhouse convertible ballasts feature engineered transformers made to the exacting American National Standards Institute specifications. They are designed to drive either halide or sodium bulbs properly with separate wire leads. They are marked according to UL standards for use with either bulb. We pair this engineered unit with our heavy duty multi-pole switch for the ultimate in safety and reliability - the convertibles you can count on! Transformers engineered to the exacting American National Standards Institute (ANSI) specifications Designed to drive either halide or sodium bulbs properly with separate wire leads 8 year warranty on ballast electrical components Ballast Size

Frequently Asked Questions
Q: Will my dual voltage 120/240v ballast operate on 208v?
A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process.
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Use halide for growing and sodium for flowering; all in the same system! Hydrofarm's Powerhouse convertible ballasts feature engineered transformers made to the exacting American National Standards Institute specifications. They are designed to drive either halide or sodium bulbs properly with separate wire leads. They are marked according to UL standards for use with either bulb. We pair this engineered unit with our heavy duty multi-pole switch for the ultimate in safety and reliability - the convertibles you can count on!

  • Transformers engineered to the exacting American National Standards Institute (ANSI) specifications
  • Designed to drive either halide or sodium bulbs properly with separate wire leads
  • 8 year warranty on ballast electrical components

Ballast Size

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PH57372
Product Name Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Xtrasun Ballast Cord 120V, 8 ft. - BACD5 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
View Details
Open Core and Coil HID Ballast - GEM50MLTLA3D-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details