GE Lighting Open Core and Coil HID Ballast GEP200TRIAC3-5

Description
5.25 INCH L X 1.25 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.76/0.95/2.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 240 W INPUT POWER M136 ANSI CODE CAPACITANCE 15 MICROFARAD
Datasheet
Description
5.25 INCH L X 1.25 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.76/0.95/2.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 240 W INPUT POWER M136 ANSI CODE CAPACITANCE 15 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP200TRIAC3-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP200TRIAC3-5
Open Core and Coil HID Ballast GEP200TRIAC3-5
5.25 INCH L X 1.25 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.76/0.95/2.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 240 W INPUT POWER M136 ANSI CODE CAPACITANCE 15 MICROFARAD
  • 5.25 INCH L X 1.25 INCH W SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 0.76/0.95/2.2 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 240 W INPUT POWER
  • M136 ANSI CODE
  • CAPACITANCE 15 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP200TRIAC3-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
SG Lite Ballast 1000W Convertible - SGO100C - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE432MAXP-N-DIY - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details