GE Lighting Fluorescent Electronic Ballast GE432MAXP-N-DIY

Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F25T12, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.35/0.17/0.42/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 41/40/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.96 POWER FACTOR 0.85/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F25T12, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.35/0.17/0.42/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 41/40/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.96 POWER FACTOR 0.85/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAXP-N-DIY - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAXP-N-DIY
Fluorescent Electronic Ballast GE432MAXP-N-DIY
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F25T12, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.35/0.17/0.42/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 41/40/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.96 POWER FACTOR 0.85/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
  • 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 23 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T8, F25T12, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.35/0.17/0.42/0.2 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 41/40/48 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.94/0.96 POWER FACTOR
  • 0.85/0.77 BALLAST FACTOR
  • ULTRAMAX[R] BRAND
  • PACKAGING QUANTITY 10
  • PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP-N-DIY
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Ballasts - SKEU962/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details