GE Lighting HID Electronic Ballast GEMH70-SLJ-MV

Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.66/0.3 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.97, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.66/0.3 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.97, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH70-SLJ-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH70-SLJ-MV
HID Electronic Ballast GEMH70-SLJ-MV
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.66/0.3 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.97, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • LOW FREQUENCY TYPE
  • 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 8 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.66/0.3 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 77 W POWER RATING
  • CERAMIC/QUARTZ METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M98/M143/M139/C143/C139 ANSI CODE
  • 0.97, 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH70-SLJ-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST 2 or 3/F17 F25 F32 120/277 LBF- SUPERIOR LIFE® - 70219 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details
Fluorescent Electronic Dimming Ballast - GE432MAXP90-V60 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
View Details
Fluorescent Electronic Ballast - QTP-4X54T5HO/UNV-PSN-HTW-NL/49161 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details