GE332MV-N/M-MV -- FLUORESCENT ELECTRONIC BALLAST
GE Lighting
Fluorescent Electronic Ballast
GE332MV-N/M-MV
Description
UL, CUL, FCC APPROVAL
120 TO 277 V INPUT VOLTAGE
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
INSTANT STARTING TYPE
LINEAR LAMP STYLE
ROHS COMPLIANT
Description
UL, CUL, FCC APPROVAL
120 TO 277 V INPUT VOLTAGE
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
INSTANT STARTING TYPE
LINEAR LAMP STYLE
ROHS COMPLIANT
Datasheet
Suppliers
UL, CUL, FCC APPROVAL
120 TO 277 V INPUT VOLTAGE
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
INSTANT STARTING TYPE
LINEAR LAMP STYLE
ROHS COMPLIANT
- UL, CUL, FCC APPROVAL
- 120 TO 277 V INPUT VOLTAGE
- PARALLEL WIRING
- NORMAL OUTPUT CIRCUIT TYPE
- INSTANT STARTING TYPE
- LINEAR LAMP STYLE
- ROHS COMPLIANT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Ballasts |
|
Product Number
|
GE332MV-N/M-MV |
|
Product Name
|
Fluorescent Electronic Ballast |
|
Ballast Technology
|
Diplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Ballast Technology
Diplexer
Standards and Certifications
RoHS
Lamp Type
T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballast Technology
Diplexer
Standards and Certifications
ULus/ ETLus
Nominal Voltage
120V
View Details
Ballast Technology
HID
Nominal Voltage
120V; 220/240V
Lamp Wattage
600 watts
View Details
Ballast Technology
Diplexer
Standards and Certifications
UL Listing Mark; UL, CUL
Start Method
Instant Start
View Details