GE Lighting HID Electronic Ballast GEMH39-MSJ-MV

Description
LOW FREQUENCY TYPE 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
LOW FREQUENCY TYPE 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH39-MSJ-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH39-MSJ-MV
HID Electronic Ballast GEMH39-MSJ-MV
LOW FREQUENCY TYPE 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • LOW FREQUENCY TYPE
  • 3.27 INCH L X 2.99 INCH W X 1.56 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.17/0.39 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 44/45 W POWER RATING
  • CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M130/C130 ANSI CODE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH39-MSJ-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Dimming Ballast - EC5T817JUNV2 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
BALLAST KIT MH250 QUAD-TAP - 81992 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details