GE Lighting Open Core and Coil HID Ballast GEM250TRIAC4-5

Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.86/1.08/2.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.86/1.08/2.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM250TRIAC4-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM250TRIAC4-5
Open Core and Coil HID Ballast GEM250TRIAC4-5
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.86/1.08/2.5 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 0.86/1.08/2.5 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 290 W INPUT POWER
  • M58 ANSI CODE
  • CAPACITANCE 15 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM250TRIAC4-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Dimming Ballast - EHDT825MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
2-4 LAMP 12ft-24ft 120v HOW SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Compact Fluorescent Electronic Ballast - GEC140MAX-A - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
View Details