GE Lighting HID Electronic Ballast GEMH39-MCM-120-120

Description
LOW FREQUENCY TYPE 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 0.39 AMPERE CURRENT RATING 1 LAMP(S) 43 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE M130 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
LOW FREQUENCY TYPE 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 0.39 AMPERE CURRENT RATING 1 LAMP(S) 43 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE M130 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH39-MCM-120-120 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH39-MCM-120-120
HID Electronic Ballast GEMH39-MCM-120-120
LOW FREQUENCY TYPE 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL APPROVAL 0.39 AMPERE CURRENT RATING 1 LAMP(S) 43 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE M130 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • LOW FREQUENCY TYPE
  • 3.54 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • UL, CUL APPROVAL
  • 0.39 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 43 W POWER RATING
  • CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • M130 ANSI CODE
  • 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH39-MCM-120-120
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT536GU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Hortilux 1000W E-Ballast & Lamp Combo - HX90070 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details