MaxLite Ballasts SKEU324HEH/SC

Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated
Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Suppliers

Company
Product
Description
Supplier Links
Ballasts - SKEU324HEH/SC - MaxLite
West Caldwell, NJ, USA
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems.
Instant start and programmable
Instant start and programmable
Ballasts starts at zero temperature (degrees Fahrenheit)
Nominal and low ballast factors available
CEE- and RoHS-compliant
Ballast efficiency factor (BEF) meets CEE qualification
Industry-leading low failure rate
Less than 500 parts per million failure rate (500 ppm)
A" Sound rated
A" Sound rated

Supplier's Site

Technical Specifications

  MaxLite
Product Category Ballasts
Product Number SKEU324HEH/SC
Product Name Ballasts
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 277V
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V; 347V; 480V
View Details