GE Lighting HID Electronic Ballast GEMH20-MLF-120

Description
LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36 AMPERE CURRENT RATING 1 LAMP(S) 22 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet
Description
LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36 AMPERE CURRENT RATING 1 LAMP(S) 22 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH20-MLF-120 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH20-MLF-120
HID Electronic Ballast GEMH20-MLF-120
LOW FREQUENCY TYPE 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 79 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.36 AMPERE CURRENT RATING 1 LAMP(S) 22 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.56 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
  • LOW FREQUENCY TYPE
  • 3.74 INCH L X 1.57 INCH W X 1 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 79 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.36 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 22 W POWER RATING
  • CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • M156 ANSI CODE
  • 0.56 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
  • APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH20-MLF-120
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Xtrasun Replacement Ignitor 1000W HPS - BA50011A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Ballast - GE332PS347-L-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC, ETL
Start Method Rapid Start; Programmed/Rapid
View Details