GE Lighting Open Core and Coil HID Ballast GES1000MLTAA5-5

Description
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.75/4.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1110 W INPUT POWER S52 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 26 MICROFARAD
Datasheet
Description
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.75/4.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1110 W INPUT POWER S52 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 26 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES1000MLTAA5-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES1000MLTAA5-5
Open Core and Coil HID Ballast GES1000MLTAA5-5
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.75/4.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1110 W INPUT POWER S52 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 26 MICROFARAD
  • 7.8 INCH L X 2.8 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 9.5/5.5/4.75/4.1 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1110 W INPUT POWER
  • S52 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 26 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES1000MLTAA5-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Fluorescent Electronic Ballast - GE332MAXP347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
View Details
Smart Lighting Solutions, LLC
View Details