GE Lighting HID Electronic Ballast GEMH150-SLJ-MV

Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1.44/0.62 AMPERE CURRENT RATING 1 LAMP(S) 164/167 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102/M142/C142 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1.44/0.62 AMPERE CURRENT RATING 1 LAMP(S) 164/167 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102/M142/C142 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH150-SLJ-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH150-SLJ-MV
HID Electronic Ballast GEMH150-SLJ-MV
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1.44/0.62 AMPERE CURRENT RATING 1 LAMP(S) 164/167 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102/M142/C142 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • LOW FREQUENCY TYPE
  • 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 11 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 1.44/0.62 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 164/167 W POWER RATING
  • CERAMIC/QUARTZ METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M102/M142/C142 ANSI CODE
  • 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH150-SLJ-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Open Core and Coil HID Ballast - GEM10048TLA3D-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details