GE Lighting Open Core and Coil HID Ballast GEM70MLTLA3D-5-QUAD

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.4/0.5/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 88 W INPUT POWER M98 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 8 MICROFARAD
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.4/0.5/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 88 W INPUT POWER M98 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 8 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM70MLTLA3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM70MLTLA3D-5-QUAD
Open Core and Coil HID Ballast GEM70MLTLA3D-5-QUAD
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.4/0.5/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 88 W INPUT POWER M98 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 8 MICROFARAD
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.4/0.5/0.9 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 88 W INPUT POWER
  • M98 ANSI CODE
  • BALLAST POWER FACTOR 1
  • CAPACITANCE 8 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM70MLTLA3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Transformer for BAS100A, SGS100 - BA50007A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
HID Ballast - 4MP400MRSC74_1487 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 400 watts
View Details
3-4 LAMP 6ft-32ft 277v ELECTRIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details