GE Lighting Open Core and Coil HID Ballast GEM7048TLA3D-5

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.23 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M98 ANSI CODE CAPACITANCE 8 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.23 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M98 ANSI CODE CAPACITANCE 8 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM7048TLA3D-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM7048TLA3D-5
Open Core and Coil HID Ballast GEM7048TLA3D-5
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.23 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 98 W INPUT POWER M98 ANSI CODE CAPACITANCE 8 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.23 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 98 W INPUT POWER
  • M98 ANSI CODE
  • CAPACITANCE 8 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM7048TLA3D-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Ballast - BCFL42 - RAB Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 42 watts
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details