GE Lighting Open Core and Coil HID Ballast GEM50MLTLA3D-5

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.2/0.3/0.6 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 61 W INPUT POWER M110 ANSI CODE CAPACITANCE 6 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.2/0.3/0.6 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 61 W INPUT POWER M110 ANSI CODE CAPACITANCE 6 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM50MLTLA3D-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM50MLTLA3D-5
Open Core and Coil HID Ballast GEM50MLTLA3D-5
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.2/0.3/0.6 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 61 W INPUT POWER M110 ANSI CODE CAPACITANCE 6 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.2/0.3/0.6 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 61 W INPUT POWER
  • M110 ANSI CODE
  • CAPACITANCE 6 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM50MLTLA3D-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ultra Grow 600W E-Ballast, Dimmable - PMUG600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Ballast - GE232MAXPH/ULTRA - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details