Hydrofarm, Inc. Ultra Grow 600W E-Ballast, Dimmable PMUG600

Description
Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications Rated Voltage: AC 100 ~ 260 V Input Frequency: 50 ~ 60 Hz TA: -40 ~ 50ºC CF: < 1.7 PF: >=0.99 THD: < 10%
Description
Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications Rated Voltage: AC 100 ~ 260 V Input Frequency: 50 ~ 60 Hz TA: -40 ~ 50ºC CF: < 1.7 PF: >=0.99 THD: < 10%

Suppliers

Company
Product
Description
Supplier Links
Ultra Grow 600W E-Ballast, Dimmable - PMUG600 - Hydrofarm, Inc.
Petaluma, CA, USA
Ultra Grow 600W E-Ballast, Dimmable
PMUG600
Ultra Grow 600W E-Ballast, Dimmable PMUG600
Ballast, Dimmable Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications Rated Voltage: AC 100 ~ 260 V Input Frequency: 50 ~ 60 Hz TA: -40 ~ 50ºC CF: < 1.7 PF: >=0.99 THD: < 10%

Ballast, Dimmable


Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*


Ultragrow Electronic Ballast
• Safety Certification: CE, FCC, UL, cUL
• Available in 1000 and 600 wattage
• Five year standard warranty
• Dimmable: 100%, 75%, 50% & Super Lumen
• Dual Input Voltage: 120V & 240V
• Compatible with HPS and MH lamps
• Patent-pending soft dimming technology
• 5% higher lumens @ "100%" output compared with traditional magnetic ballasts
• 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts.
• Technical Specifications
Rated Voltage: AC 100 ~ 260 V
Input Frequency: 50 ~ 60 Hz
TA: -40 ~ 50ºC
CF: < 1.7
PF: >=0.99
THD: < 10%

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PMUG600
Product Name Ultra Grow 600W E-Ballast, Dimmable
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Ballast - QTP-2X32T8/UNV-ISN-SC-PAL/49944 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details