GE Lighting Open Core and Coil HID Ballast GEM400MLTAA4-5

Description
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.7/1.9/2.2/3.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 428 W INPUT POWER H33/M59 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.7/1.9/2.2/3.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 428 W INPUT POWER H33/M59 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM400MLTAA4-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM400MLTAA4-5
Open Core and Coil HID Ballast GEM400MLTAA4-5
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.7/1.9/2.2/3.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 428 W INPUT POWER H33/M59 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4.75 INCH L X 4.25 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.7/1.9/2.2/3.8 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 428 W INPUT POWER
  • H33/M59 ANSI CODE
  • CAPACITANCE 24 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM400MLTAA4-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
HID Electronic Ballast - GEMH150MVR-F - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
View Details