GE Lighting HID Electronic Ballast GEMH150MVR-F

Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.61/0.71 AMPERE CURRENT RATING 1 LAMP(S) 184/186 W POWER RATING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR/OUTDOOR
Datasheet
Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.61/0.71 AMPERE CURRENT RATING 1 LAMP(S) 184/186 W POWER RATING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH150MVR-F - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH150MVR-F
HID Electronic Ballast GEMH150MVR-F
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.61/0.71 AMPERE CURRENT RATING 1 LAMP(S) 184/186 W POWER RATING METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M102 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR/OUTDOOR
  • 11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 1.61/0.71 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 184/186 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M102 ANSI CODE
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH150MVR-F
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
100w HP SODIUM 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Fluorescent Ballast - EB-232IS-U-ES_969 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details