GE Lighting Compact Fluorescent Magnetic Ballast GEM2FT40RS120-120

Description
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT40W/2G11/RS LAMP TYPE 40 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.68 AMPERE INPUT CURRENT 81 W INPUT POWER RAPID STARTING TYPE COMPACT LAMP STYLE 1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Description
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT40W/2G11/RS LAMP TYPE 40 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.68 AMPERE INPUT CURRENT 81 W INPUT POWER RAPID STARTING TYPE COMPACT LAMP STYLE 1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Magnetic Ballast - GEM2FT40RS120-120 - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Magnetic Ballast
GEM2FT40RS120-120
Compact Fluorescent Magnetic Ballast GEM2FT40RS120-120
9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 2 LAMP(S) FT40W/2G11/RS LAMP TYPE 40 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.68 AMPERE INPUT CURRENT 81 W INPUT POWER RAPID STARTING TYPE COMPACT LAMP STYLE 1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
  • 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 2 LAMP(S)
  • FT40W/2G11/RS LAMP TYPE
  • 40 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.68 AMPERE INPUT CURRENT
  • 81 W INPUT POWER
  • RAPID STARTING TYPE
  • COMPACT LAMP STYLE
  • 1 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM2FT40RS120-120
Product Name Compact Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
Start Method Rapid Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Open Core and Coil HID Ballast - GEP320MLTAA4-5/2 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
Fluorescent Electronic Ballast - QTP-1X32T8/UNV-ISN-SC/49941 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T8
View Details