GE Lighting Fluorescent Electronic Ballast GE332PS347-H-347

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.3/0.2/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 102/68/89 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.23/0.94/0.85 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.3/0.2/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 102/68/89 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.23/0.94/0.85 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332PS347-H-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332PS347-H-347
Fluorescent Electronic Ballast GE332PS347-H-347
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.3/0.2/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 102/68/89 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.23/0.94/0.85 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE
  • 17/25/28/32/36/40 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.3/0.2/0.26 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 102/68/89 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 POWER FACTOR
  • 1.23/0.94/0.85 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332PS347-H-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BMHH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Ballast - QS2X54T5HOUNVPS80SC/49419 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
View Details
Open Core and Coil HID Ballast - GES250ML5AA4-5-UNV - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details