GE Lighting Compact Fluorescent Electronic Ballast GEC140MAX-A

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F28T5/HE, F32T8, F40/28BX/2G11, F40/25BX/2G11, F40/30BX/2G11 LAMP TYPE 28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.14 0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/33 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 0.94/1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F28T5/HE, F32T8, F40/28BX/2G11, F40/25BX/2G11, F40/30BX/2G11 LAMP TYPE 28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.14 0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/33 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 0.94/1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC140MAX-A - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC140MAX-A
Compact Fluorescent Electronic Ballast GEC140MAX-A
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F28T5/HE, F32T8, F40/28BX/2G11, F40/25BX/2G11, F40/30BX/2G11 LAMP TYPE 28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.14 0.27 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/33 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 0.94/1 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • F28T5/HE, F32T8, F40/28BX/2G11, F40/25BX/2G11, F40/30BX/2G11 LAMP TYPE
  • 28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.3/0.13/0.14 0.27 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 36/33 W INPUT POWER
  • INSTANT STARTING TYPE
  • 0.99/0.95 POWER FACTOR
  • 0.94/1 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC140MAX-A
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST 1 or 2/F17 F25 F32 120/277 LBF- HIGH EFFICIENCY- SUPERIOR LIFE® - 70218 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES400TRIAC4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details
Fluorescent Electronic Ballast - QHE-2X39-24T5HO/UNV-PSN-NL/51479 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
View Details