GE Lighting Compact Fluorescent Magnetic Ballast GEM1CF13PH120-120

Description
3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 1 LAMP(S) CFT13W/GX23 LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.24 AMPERE INPUT CURRENT 13 W INPUT POWER PREHEAT STARTING TYPE COMPACT, LINEAR LAMP STYLE 0.93 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet
Description
3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 1 LAMP(S) CFT13W/GX23 LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.24 AMPERE INPUT CURRENT 13 W INPUT POWER PREHEAT STARTING TYPE COMPACT, LINEAR LAMP STYLE 0.93 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Magnetic Ballast - GEM1CF13PH120-120 - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Magnetic Ballast
GEM1CF13PH120-120
Compact Fluorescent Magnetic Ballast GEM1CF13PH120-120
3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL APPROVAL 1 LAMP(S) CFT13W/GX23 LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.24 AMPERE INPUT CURRENT 13 W INPUT POWER PREHEAT STARTING TYPE COMPACT, LINEAR LAMP STYLE 0.93 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
  • 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 1 LAMP(S)
  • CFT13W/GX23 LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.24 AMPERE INPUT CURRENT
  • 13 W INPUT POWER
  • PREHEAT STARTING TYPE
  • COMPACT, LINEAR LAMP STYLE
  • 0.93 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM1CF13PH120-120
Product Name Compact Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
Start Method Preheat
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-ISM-SC-B/49249 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details