Lutron Electronics Co., Inc. Fluorescent Electronic Dimming Ballast EHDT521MU110

Description
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 1 LAMP(S) T5HO LAMP TYPE 21 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.22 AMPERE AT 120 VAC, 0.11 AMPERE AT 240 VAC, 0.1 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 26.3 W AT 120/240 VAC, 26.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "
Datasheet
Description
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 1 LAMP(S) T5HO LAMP TYPE 21 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.22 AMPERE AT 120 VAC, 0.11 AMPERE AT 240 VAC, 0.1 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 26.3 W AT 120/240 VAC, 26.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - EHDT521MU110 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fluorescent Electronic Dimming Ballast
EHDT521MU110
Fluorescent Electronic Dimming Ballast EHDT521MU110
" HIGH FREQUENCY TYPE 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 1 LAMP(S) T5HO LAMP TYPE 21 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.22 AMPERE AT 120 VAC, 0.11 AMPERE AT 240 VAC, 0.1 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 26.3 W AT 120/240 VAC, 26.6 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING ECOSYSTEM[R] BRAND STANDBY POWER 1 W OPERATING FREQUENCY 42 KHZ SOUND RATING CLASS A MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 H MODEL "

"

  • HIGH FREQUENCY TYPE
  • 14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CEC, FCC APPROVAL
  • 1 LAMP(S)
  • T5HO LAMP TYPE
  • 21 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.22 AMPERE AT 120 VAC, 0.11 AMPERE AT 240 VAC, 0.1 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 26.3 W AT 120/240 VAC, 26.6 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
  • ECOSYSTEM[R] BRAND
  • STANDBY POWER 1 W
  • OPERATING FREQUENCY 42 KHZ
  • SOUND RATING CLASS A
  • MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
  • H MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number EHDT521MU110
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T5
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Ballast - QTP3X40TT5/277PSN-B/50370 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T4; T5
View Details
Fluorescent Ballast - EB-232IS-U-ES_972 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT536GU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details