GE Lighting Open Core and Coil HID Ballast GEM175MLTAA3-5-QUAD

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.7/0.8/0.9/1/1.7/1. 8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 186/187/188/210 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.7/0.8/0.9/1/1.7/1. 8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 186/187/188/210 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM175MLTAA3-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM175MLTAA3-5-QUAD
Open Core and Coil HID Ballast GEM175MLTAA3-5-QUAD
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.7/0.8/0.9/1/1.7/1. 8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 186/187/188/210 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.7/0.8/0.9/1/1.7/1.8 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 186/187/188/210 W INPUT POWER
  • H39/M57/M107 ANSI CODE
  • CAPACITANCE 10 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM175MLTAA3-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT MH100 QUAD-TAP - 81986 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - GEP320MLTAEE4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
FLUORESCENT ELECTRONIC BALLAST - QHE-2X32T8/UNV-PSH-HT-B/49450 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Preheat; Rapid Start
View Details