GE LightingFluorescent Electronic BallastGE432-120-RES
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
0 DEG F MIN. STARTING TEMPERATURE
185 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CUL, FCC APPROVAL
3 OR 4 LAMP(S)
F17T8, F25T8, F28T8, F32T8, F32T8/WM LAMP TYPE
17/25/28/32 W LAMP WATTAGE
120 V INPUT VOLTAGE
1.29/1.5/1.38/1.62 AMPERE INPUT CURRENT
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
81/98/86/105 W INPUT POWER
INSTANT STARTING TYPE
LINEAR LAMP STYLE
0.05 POWER FACTOR
0.88/0.81/0.83 BALLAST FACTOR
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
0 DEG F MIN. STARTING TEMPERATURE
185 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CUL, FCC APPROVAL
3 OR 4 LAMP(S)
F17T8, F25T8, F28T8, F32T8, F32T8/WM LAMP TYPE
17/25/28/32 W LAMP WATTAGE
120 V INPUT VOLTAGE
1.29/1.5/1.38/1.62 AMPERE INPUT CURRENT
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
81/98/86/105 W INPUT POWER
INSTANT STARTING TYPE
LINEAR LAMP STYLE
0.05 POWER FACTOR
0.88/0.81/0.83 BALLAST FACTOR
PROLINE[TM] BRAND
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
0 DEG F MIN. STARTING TEMPERATURE
185 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CUL, FCC APPROVAL
3 OR 4 LAMP(S)
F17T8, F25T8, F28T8, F32T8, F32T8/WM LAMP TYPE
17/25/28/32 W LAMP WATTAGE
120 V INPUT VOLTAGE
1.29/1.5/1.38/1.62 AMPERE INPUT CURRENT
PARALLEL WIRING
NORMAL OUTPUT CIRCUIT TYPE
81/98/86/105 W INPUT POWER
INSTANT STARTING TYPE
LINEAR LAMP STYLE
0.05 POWER FACTOR
0.88/0.81/0.83 BALLAST FACTOR
PROLINE[TM] BRAND