GE Lighting Open Core and Coil HID Ballast GEM175ML5AA3-5

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 184.4/187.5/189.7/19 0.4/193.6/202 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 184.4/187.5/189.7/19 0.4/193.6/202 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM175ML5AA3-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM175ML5AA3-5
Open Core and Coil HID Ballast GEM175ML5AA3-5
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 184.4/187.5/189.7/19 0.4/193.6/202 W INPUT POWER H39/M57/M107 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • MERCURY LAMP TYPE
  • 175 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 0.4/0.8/0.9/1/1.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 184.4/187.5/189.7/190.4/193.6/202 W INPUT POWER
  • H39/M57/M107 ANSI CODE
  • CAPACITANCE 10 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM175ML5AA3-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 1000W 120/240v HPS Ballast - BAS100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE432-120-RES - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details