GE Lighting Open Core and Coil HID Ballast GEM150MLTLC3D-5-QUAD

Description
4 INCH L X 2.81 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1.0/0.7/0.8 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 186 W INPUT POWER M102/M142 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 16 MICROFARAD
Datasheet
Description
4 INCH L X 2.81 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1.0/0.7/0.8 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 186 W INPUT POWER M102/M142 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 16 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM150MLTLC3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM150MLTLC3D-5-QUAD
Open Core and Coil HID Ballast GEM150MLTLC3D-5-QUAD
4 INCH L X 2.81 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1.0/0.7/0.8 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 186 W INPUT POWER M102/M142 ANSI CODE BALLAST POWER FACTOR 1 CAPACITANCE 16 MICROFARAD
  • 4 INCH L X 2.81 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.6/1.0/0.7/0.8 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 186 W INPUT POWER
  • M102/M142 ANSI CODE
  • BALLAST POWER FACTOR 1
  • CAPACITANCE 16 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM150MLTLC3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Powerhouse 1000W 120/240v MH Ballast - PH57300 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Dimming Ballast - GE232MVPS-H-V03 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
View Details