GE Lighting Fluorescent Electronic Ballast GE432MAXPL/ULTRA

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4 LAMP(S) F17T8, F25T8, F28T8, F25T12, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F17T8/WM, F29T8, F31T8, F26T8 LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.16 TO 0.3 AMPERE INPUT CURRENT PARALLEL WIRING 37 TO 101 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 0.7 TO 0.87 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4 LAMP(S) F17T8, F25T8, F28T8, F25T12, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F17T8/WM, F29T8, F31T8, F26T8 LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.16 TO 0.3 AMPERE INPUT CURRENT PARALLEL WIRING 37 TO 101 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 0.7 TO 0.87 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAXPL/ULTRA - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAXPL/ULTRA
Fluorescent Electronic Ballast GE432MAXPL/ULTRA
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 3/4 LAMP(S) F17T8, F25T8, F28T8, F25T12, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F17T8/WM, F29T8, F31T8, F26T8 LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.16 TO 0.3 AMPERE INPUT CURRENT PARALLEL WIRING 37 TO 101 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 0.7 TO 0.87 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 3/4 LAMP(S)
  • F17T8, F25T8, F28T8, F25T12, F32T8, F32T8/WM, FE15T8, F32T8/25W, F25T12, F17T8/WM, F29T8, F31T8, F26T8 LAMP TYPE
  • 17/25/26/28/29/31/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.16 TO 0.3 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 37 TO 101 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 TO 1 POWER FACTOR
  • 0.7 TO 0.87 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXPL/ULTRA
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ignitor for BAC400A - BA50009A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Compact Fluorescent Electronic Ballast - GEC240MAX-A - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
View Details