GE Lighting Open Core and Coil HID Ballast GEM15048TLC3D-5-48T

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102/M142 ANSI CODE CAPACITANCE 16 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102/M142 ANSI CODE CAPACITANCE 16 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM15048TLC3D-5-48T - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM15048TLC3D-5-48T
Open Core and Coil HID Ballast GEM15048TLC3D-5-48T
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102/M142 ANSI CODE CAPACITANCE 16 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.4 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 185 W INPUT POWER
  • M102/M142 ANSI CODE
  • CAPACITANCE 16 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM15048TLC3D-5-48T
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
2 TUBE F32/T8 120/277v ELECTRONIC -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Fluorescent Electronic Ballast - GE432MAX-G-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details