GE Lighting Fluorescent Magnetic Ballast GEM120PH120DIY-120

Description
MAGNETIC TYPE 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.28/0.29/0.25 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.47/0.55 POWER FACTOR 0.89/0.84/0.7 BALLAST FACTOR LAMP WIRING SERIES
Datasheet
Description
MAGNETIC TYPE 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.28/0.29/0.25 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.47/0.55 POWER FACTOR 0.89/0.84/0.7 BALLAST FACTOR LAMP WIRING SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM120PH120DIY-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM120PH120DIY-120
Fluorescent Magnetic Ballast GEM120PH120DIY-120
MAGNETIC TYPE 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.28/0.29/0.25 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 15/20 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.47/0.55 POWER FACTOR 0.89/0.84/0.7 BALLAST FACTOR LAMP WIRING SERIES
  • MAGNETIC TYPE
  • 3.06 INCH L X 1.81 INCH W X 1.5 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • F15T8, F15T12, F20T12 LAMP TYPE
  • 15/20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.28/0.29/0.25 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 15/20 W INPUT POWER
  • PREHEAT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.47/0.55 POWER FACTOR
  • 0.89/0.84/0.7 BALLAST FACTOR
  • LAMP WIRING SERIES
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM120PH120DIY-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Preheat
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Fluorescent Electronic Ballast - LED36T8/DR/D2L - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Number of Lamps 2
View Details