GE Lighting Fluorescent Electronic Ballast LED36T8/DR/D2L

Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1060 MILLIAMPERE OUTPUT CURRENT 72 W INPUT POWER OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT
Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1060 MILLIAMPERE OUTPUT CURRENT 72 W INPUT POWER OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - LED36T8/DR/D2L - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
LED36T8/DR/D2L
Fluorescent Electronic Ballast LED36T8/DR/D2L
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 1060 MILLIAMPERE OUTPUT CURRENT 72 W INPUT POWER OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT
  • -4 DEG F MIN. STARTING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 120 TO 277 V INPUT VOLTAGE
  • 1060 MILLIAMPERE OUTPUT CURRENT
  • 72 W INPUT POWER
  • OUTPUT VOLTAGE RATING 27 TO 33 V
  • EFFICIENCY 0.9 PERCENT
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number LED36T8/DR/D2L
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Fluorescent Electronic Dimming Ballast - GE232MVPS-L-S30-12027 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
View Details