GE Lighting Open Core and Coil HID Ballast GEM1000MLTAA5-5-QUAD

Description
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/4.5/5/9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1067 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/4.5/5/9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1067 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM1000MLTAA5-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM1000MLTAA5-5-QUAD
Open Core and Coil HID Ballast GEM1000MLTAA5-5-QUAD
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/4.5/5/9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1067 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 6 INCH L X 4.2 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.9/4.5/5/9 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1067 W INPUT POWER
  • H36/M47 ANSI CODE
  • CAPACITANCE 24 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM1000MLTAA5-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
2 TUBE PL18w 120/277v ELECTRONIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
View Details
Fluorescent Electronic Ballast - GELD6DMV700SL-120 - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 6 watts
View Details