GE Lighting Fluorescent Electronic Ballast GEC242-MVPS-BES

Description
HIGH FREQUENCY TYPE 4.25 INCH L X 2.98 INCH W X 1 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFTR42W/GX24Q LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.77/0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 94/93 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7
Datasheet
Description
HIGH FREQUENCY TYPE 4.25 INCH L X 2.98 INCH W X 1 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFTR42W/GX24Q LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.77/0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 94/93 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GEC242-MVPS-BES - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GEC242-MVPS-BES
Fluorescent Electronic Ballast GEC242-MVPS-BES
HIGH FREQUENCY TYPE 4.25 INCH L X 2.98 INCH W X 1 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFTR42W/GX24Q LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.77/0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 94/93 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7
  • HIGH FREQUENCY TYPE
  • 4.25 INCH L X 2.98 INCH W X 1 INCH H SIZE
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 LAMP(S)
  • CFTR42W/GX24Q LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.77/0.38 AMPERE INPUT CURRENT
  • SERIES WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 94/93 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • COMPACT LAMP STYLE
  • 0.99/0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC242-MVPS-BES
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Dimming Ballast - EHDT832GU317 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
150w METAL HALIDE 120/277v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
View Details
Fluorescent Electronic Ballast - GE432MAX-G-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details