GE Lighting Fluorescent Electronic Ballast GE432MAX-G-N

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 110/112/103/86/87/73 /113/91/92/93/76/86/ 71/60/51/50/72/87 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4/0.36/0.83/0. 3/0.68//0.34/0.28/0. 53/0.45/0.64 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.91/0.83/0.8/0.85/0 .93/0.82/0.87 BALLAST FACTOR PROLINE[TM] BRAND LINE VOLTAGE REGULATION 10 PERCENT
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 110/112/103/86/87/73 /113/91/92/93/76/86/ 71/60/51/50/72/87 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4/0.36/0.83/0. 3/0.68//0.34/0.28/0. 53/0.45/0.64 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.91/0.83/0.8/0.85/0 .93/0.82/0.87 BALLAST FACTOR PROLINE[TM] BRAND LINE VOLTAGE REGULATION 10 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAX-G-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAX-G-N
Fluorescent Electronic Ballast GE432MAX-G-N
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 110/112/103/86/87/73 /113/91/92/93/76/86/ 71/60/51/50/72/87 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4/0.36/0.83/0. 3/0.68//0.34/0.28/0. 53/0.45/0.64 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.91/0.83/0.8/0.85/0 .93/0.82/0.87 BALLAST FACTOR PROLINE[TM] BRAND LINE VOLTAGE REGULATION 10 PERCENT
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 16 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 110/112/103/86/87/73/113/91/92/93/76/86/71/60/51/50/72/87 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.99/0.43/0.77/0.33/0.9/0.4/0.36/0.83/0.3/0.68//0.34/0.28/0.53/0.45/0.64 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 32 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98/0.97 POWER FACTOR
  • 0.91/0.83/0.8/0.85/0.93/0.82/0.87 BALLAST FACTOR
  • PROLINE[TM] BRAND
  • LINE VOLTAGE REGULATION 10 PERCENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAX-G-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - H3DT817GU317 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Ultra Grow 600W E-Ballast, Dimmable - PMUG600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details