GE Lighting Fluorescent Electronic Ballast GEC226-MVPS-SE

Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10/11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFQ26W LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 56/54 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.97 POWER FACTOR 1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 12 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10/11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFQ26W LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 56/54 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.97 POWER FACTOR 1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 12 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GEC226-MVPS-SE - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GEC226-MVPS-SE
Fluorescent Electronic Ballast GEC226-MVPS-SE
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10/11 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) CFQ26W LAMP TYPE 26 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 56/54 W INPUT POWER PROGRAMMED STARTING TYPE COMPACT LAMP STYLE 0.99/0.97 POWER FACTOR 1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 12 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH FREQUENCY TYPE
  • 5 INCH L X 2.4 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 10/11 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 LAMP(S)
  • CFQ26W LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.47/0.2 AMPERE INPUT CURRENT
  • SERIES WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 56/54 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • COMPACT LAMP STYLE
  • 0.99/0.97 POWER FACTOR
  • 1.02 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
  • REMOTE MOUNTING DISTANCE TO LAMP 12 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC226-MVPS-SE
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballast for 1 or 2 F96T8/HO 86W 120-277- SUPERIOR LIFE® - 70216 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 86 watts
View Details
Fluorescent Electronic Ballast - GE232MAXP480-H-480 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details