GE Lighting Fluorescent Electronic Dimming Ballast GE632MAXPH90-S60

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F25T8, F28T8, F28T8/UMX, F32T8, F32T8/U, F32T8/25W, 6, F32T8/WM, 5, F32T8/WM, 6, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.49/1.6/1.03/0.68/1 .8/0.76/1.09/0.51 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 127/128/200/205/178/ 121/182/122120 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94 POWER FACTOR 0.64/0.91 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F25T8, F28T8, F28T8/UMX, F32T8, F32T8/U, F32T8/25W, 6, F32T8/WM, 5, F32T8/WM, 6, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.49/1.6/1.03/0.68/1 .8/0.76/1.09/0.51 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 127/128/200/205/178/ 121/182/122120 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94 POWER FACTOR 0.64/0.91 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE632MAXPH90-S60 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE632MAXPH90-S60
Fluorescent Electronic Dimming Ballast GE632MAXPH90-S60
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F25T8, F28T8, F28T8/UMX, F32T8, F32T8/U, F32T8/25W, 6, F32T8/WM, 5, F32T8/WM, 6, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.49/1.6/1.03/0.68/1 .8/0.76/1.09/0.51 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 127/128/200/205/178/ 121/182/122120 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94 POWER FACTOR 0.64/0.91 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 5 OR 6 LAMP(S)
  • F17T8, F25T8, F28T8, F28T8/UMX, F32T8, F32T8/U, F32T8/25W, 6, F32T8/WM, 5, F32T8/WM, 6, F40T8 LAMP TYPE
  • 17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.49/1.6/1.03/0.68/1.8/0.76/1.09/0.51 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 127/128/200/205/178/121/182/122120 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.94 POWER FACTOR
  • 0.64/0.91 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • 100 TO 60 PERCENT DIMMING
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE632MAXPH90-S60
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Instant Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Open Core and Coil HID Ballast - BMHH1000QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details