RAB Lighting Open Core and Coil HID Ballast BMHH1000QT

Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1080 W INPUT POWER M47 ANSI CODE BMH MODEL
Datasheet
Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1080 W INPUT POWER M47 ANSI CODE BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BMHH1000QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BMHH1000QT
Open Core and Coil HID Ballast BMHH1000QT
BALLAST CONTENTS METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1080 W INPUT POWER M47 ANSI CODE BMH MODEL
  • BALLAST CONTENTS
  • METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 9/5.2/4.5/3.9 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 1080 W INPUT POWER
  • M47 ANSI CODE
  • BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BMHH1000QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Open Core and Coil HID Ballast - BMHH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details