GE Lighting Fluorescent Electronic Ballast GE454MVPS90F

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 54/58/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.91/0.26/0.4/1 .36/0.59/1.73/0.75 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 65/108/66/162/160/20 6/203 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.89/0.97/1/0.9 8 POWER FACTOR 0.91/0.88/0.86 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 54/58/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.91/0.26/0.4/1 .36/0.59/1.73/0.75 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 65/108/66/162/160/20 6/203 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.89/0.97/1/0.9 8 POWER FACTOR 0.91/0.88/0.86 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE454MVPS90F - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE454MVPS90F
Fluorescent Electronic Ballast GE454MVPS90F
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 54/58/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.54/0.91/0.26/0.4/1 .36/0.59/1.73/0.75 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 65/108/66/162/160/20 6/203 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.89/0.97/1/0.9 8 POWER FACTOR 0.91/0.88/0.86 BALLAST FACTOR PROLINE[TM] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 24 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 1 TO 4 LAMP(S)
  • F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE
  • 54/58/50/55 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.54/0.91/0.26/0.4/1.36/0.59/1.73/0.75 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 65/108/66/162/160/206/203 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.89/0.97/1/0.98 POWER FACTOR
  • 0.91/0.88/0.86 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE454MVPS90F
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Fluorescent Electronic Ballast - GE259MAX-G-N-42T - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL (Canada and US), CUL, FCC
Start Method Instant Start
View Details