GE Lighting Fluorescent Electronic Dimming Ballast GE432MAXP90-V60

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.72/0.33 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 147/144/86/86 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.72/0.33 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 147/144/86/86 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE432MAXP90-V60 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE432MAXP90-V60
Fluorescent Electronic Dimming Ballast GE432MAXP90-V60
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.72/0.33 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 147/144/86/86 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 17/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.22/0.53/0.72/0.33 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 147/144/86/86 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.96 POWER FACTOR
  • 1.22/0.66 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • CONTINUOUS 100 TO 60 PERCENT DIMMING
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP90-V60
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
SG Lite Ballast 1000W Convertible - SGO100C - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Open Core and Coil HID Ballast - GEP25048TAA4-5/2 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details