GE Lighting Fluorescent Electronic Ballast GE432MAXP480-H-480

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.32/0.21/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 148/98/119 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.21/0.93/0.85 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.32/0.21/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 148/98/119 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.21/0.93/0.85 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAXP480-H-480 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAXP480-H-480
Fluorescent Electronic Ballast GE432MAXP480-H-480
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.32/0.21/0.26 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 148/98/119 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1.21/0.93/0.85 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE
  • 17/25/28/32/36/40 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.32/0.21/0.26 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 148/98/119 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 POWER FACTOR
  • 1.21/0.93/0.85 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP480-H-480
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 480V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - LED21T8/DR/2L - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Number of Lamps 2
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details