GE Lighting Fluorescent Electronic Ballast GE432MAX-G-N-347-347

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 36 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 3 OR 4 LAMP(S) F17T8, F17T8/WM, F25T8, F25T12, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.12/0.14/0.24/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 38/47/83/103 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 0.82/0.76/0.94/0.86 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 36 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 3 OR 4 LAMP(S) F17T8, F17T8/WM, F25T8, F25T12, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.12/0.14/0.24/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 38/47/83/103 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 0.82/0.76/0.94/0.86 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAX-G-N-347-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAX-G-N-347-347
Fluorescent Electronic Ballast GE432MAX-G-N-347-347
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 36 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 3 OR 4 LAMP(S) F17T8, F17T8/WM, F25T8, F25T12, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.12/0.14/0.24/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 38/47/83/103 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 0.82/0.76/0.94/0.86 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 36 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F17T8/WM, F25T8, F25T12, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.12/0.14/0.24/0.29 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 38/47/83/103 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.91/0.98/0.99 POWER FACTOR
  • 0.82/0.76/0.94/0.86 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAX-G-N-347-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Fluorescent Ballast - EB-132PRS-U-ES_238 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 277V
View Details