GE Lighting Fluorescent Electronic Ballast GE432-MVPS-L

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.71/0.3 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 68/67/85/83 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.96/0.99 POWER FACTOR 0.76/0.69 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.71/0.3 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 68/67/85/83 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.96/0.99 POWER FACTOR 0.76/0.69 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432-MVPS-L - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432-MVPS-L
Fluorescent Electronic Ballast GE432-MVPS-L
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.71/0.3 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 68/67/85/83 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.96/0.99 POWER FACTOR 0.76/0.69 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE
  • 17/25/26/28/29/31/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.58/0.26/0.71/0.3 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • LOW OUTPUT CIRCUIT TYPE
  • 68/67/85/83 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.96/0.99 POWER FACTOR
  • 0.76/0.69 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432-MVPS-L
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
3-4 LAMP 6ft-32ft 277v ELECTRIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Open Core and Coil HID Ballast - GEM250MLTAA3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details