GE Lighting Fluorescent Electronic Dimming Ballast GE332MVPS-H-V03

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.3/0.86/0.38/0 .14/0.07/0.12/0.06 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 81/80/106/104/17/14 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 1.26/1.16/0.03/0.05 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.3/0.86/0.38/0 .14/0.07/0.12/0.06 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 81/80/106/104/17/14 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 1.26/1.16/0.03/0.05 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE332MVPS-H-V03 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE332MVPS-H-V03
Fluorescent Electronic Dimming Ballast GE332MVPS-H-V03
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 32 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.3/0.86/0.38/0 .14/0.07/0.12/0.06 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 81/80/106/104/17/14 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 1.26/1.16/0.03/0.05 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 60 DEG F MIN. STARTING TEMPERATURE
  • 32 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.67/0.3/0.86/0.38/0.14/0.07/0.12/0.06 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 81/80/106/104/17/14 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.9/0.8/0.89 POWER FACTOR
  • 1.26/1.16/0.03/0.05 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • 100 TO 3 PERCENT DIMMING
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MVPS-H-V03
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Ballast - GE332MAXP347-H-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
View Details
Smart Lighting Solutions, LLC
View Details