GE Lighting Fluorescent Electronic Ballast GE332MAXP347-H-347

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 33 PERCENT MAX. THD CSA APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/WM, F32T8/25W, F40T8, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.11/0.14/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 36/46/99 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 1.11/1/1.28 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 33 PERCENT MAX. THD CSA APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/WM, F32T8/25W, F40T8, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.11/0.14/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 36/46/99 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 1.11/1/1.28 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAXP347-H-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAXP347-H-347
Fluorescent Electronic Ballast GE332MAXP347-H-347
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 33 PERCENT MAX. THD CSA APPROVAL 2 OR 3 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/WM, F32T8/25W, F40T8, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.11/0.14/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 36/46/99 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.91/0.98/0.99 POWER FACTOR 1.11/1/1.28 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 10
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 33 PERCENT MAX. THD
  • CSA APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/WM, F32T8/25W, F40T8, FE15T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.11/0.14/0.27 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 36/46/99 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.91/0.98/0.99 POWER FACTOR
  • 1.11/1/1.28 BALLAST FACTOR
  • ULTRAMAX[R] BRAND
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAXP347-H-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QHE-2X28T5/UNV-DIM-TCL/50726 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details
HID Ballast - 4HPS250MRSC74_103 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 250 watts
View Details
Fluorescent Electronic Dimming Ballast - H3DT817GU117 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details