GE Lighting Fluorescent Electronic Ballast GE332MAXPH/ULTRA

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8, F40T8, F17T8/WM, F29T8, F26T8, F31T8, F25T8/WM LAMP TYPE 17/25/26/28/29/31/32 /40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2 TO 0.96 AMPERE INPUT CURRENT PARALLEL WIRING 39 TO 113 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 1.09 TO 1.26 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8, F40T8, F17T8/WM, F29T8, F26T8, F31T8, F25T8/WM LAMP TYPE 17/25/26/28/29/31/32 /40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2 TO 0.96 AMPERE INPUT CURRENT PARALLEL WIRING 39 TO 113 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 1.09 TO 1.26 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAXPH/ULTRA - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAXPH/ULTRA
Fluorescent Electronic Ballast GE332MAXPH/ULTRA
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 21 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8, F40T8, F17T8/WM, F29T8, F26T8, F31T8, F25T8/WM LAMP TYPE 17/25/26/28/29/31/32 /40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2 TO 0.96 AMPERE INPUT CURRENT PARALLEL WIRING 39 TO 113 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95 TO 1 POWER FACTOR 1.09 TO 1.26 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 21 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2/3 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8, F40T8, F17T8/WM, F29T8, F26T8, F31T8, F25T8/WM LAMP TYPE
  • 17/25/26/28/29/31/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.2 TO 0.96 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 39 TO 113 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 TO 1 POWER FACTOR
  • 1.09 TO 1.26 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAXPH/ULTRA
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Dimming Ballast - EC5T832GUNV317L - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
350w METAL HALIDE MULTI TAP PULSE START -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 350 watts
View Details
Open Core and Coil HID Ballast - GEM400MLTAA4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details