GE Lighting Fluorescent Electronic Ballast GE332MAX-G-N

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.73 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 34 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96 TO 0.99 POWER FACTOR 0.8 TO 0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.73 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 34 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96 TO 0.99 POWER FACTOR 0.8 TO 0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAX-G-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAX-G-N
Fluorescent Electronic Ballast GE332MAX-G-N
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.73 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 34 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96 TO 0.99 POWER FACTOR 0.8 TO 0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2/3 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE
  • 17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0 TO 0.73 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 34 TO 75 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.96 TO 0.99 POWER FACTOR
  • 0.8 TO 0.96 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAX-G-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Open Core and Coil HID Ballast - BMHH50QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details