GE Lighting Fluorescent Electronic Ballast GE240RS120

Description
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE 20 PERCENT, 25 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) F34T12/F40T12 LAMP TYPE 34/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE SERIES WIRING RAPID START STARTING TYPE 98 PERCENT, 96 PERCENT POWER FACTOR 0.85 BALLAST FACTOR PROLINE[TM] BRAND APPLICABLE STANDARD ANSI C62.41/C82.11 TEMPERATURE RATING 221 DEG F
Datasheet
Description
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE 20 PERCENT, 25 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) F34T12/F40T12 LAMP TYPE 34/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE SERIES WIRING RAPID START STARTING TYPE 98 PERCENT, 96 PERCENT POWER FACTOR 0.85 BALLAST FACTOR PROLINE[TM] BRAND APPLICABLE STANDARD ANSI C62.41/C82.11 TEMPERATURE RATING 221 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE240RS120 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE240RS120
Fluorescent Electronic Ballast GE240RS120
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE 20 PERCENT, 25 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) F34T12/F40T12 LAMP TYPE 34/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE SERIES WIRING RAPID START STARTING TYPE 98 PERCENT, 96 PERCENT POWER FACTOR 0.85 BALLAST FACTOR PROLINE[TM] BRAND APPLICABLE STANDARD ANSI C62.41/C82.11 TEMPERATURE RATING 221 DEG F
  • 9.5 INCH LENGTH X 1.3 INCH WIDTH X 1 INCH HEIGHT SIZE
  • 50 DEG F, 32 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT, 25 PERCENT MAX. THD
  • 50/60 HERTZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • F34T12/F40T12 LAMP TYPE
  • 34/40 WATT LAMP WATTAGE
  • 120 TO 277 VOLT INPUT VOLTAGE
  • SERIES WIRING
  • RAPID START STARTING TYPE
  • 98 PERCENT, 96 PERCENT POWER FACTOR
  • 0.85 BALLAST FACTOR
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD ANSI C62.41/C82.11
  • TEMPERATURE RATING 221 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE240RS120
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BHPSH70 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details