GE Lighting Fluorescent Electronic Ballast GE332MAX-G-N-42T

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.29/0.52/0.23/ 0.68/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 74/73/57/75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.92/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 420 PACKAGING TYPE PALLET PACK
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.29/0.52/0.23/ 0.68/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 74/73/57/75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.92/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 420 PACKAGING TYPE PALLET PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAX-G-N-42T - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAX-G-N-42T
Fluorescent Electronic Ballast GE332MAX-G-N-42T
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.67/0.29/0.52/0.23/ 0.68/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 74/73/57/75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.92/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 420 PACKAGING TYPE PALLET PACK
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.67/0.29/0.52/0.23/0.68/0.3 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 74/73/57/75 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98 POWER FACTOR
  • 0.92/0.83 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 420
  • PACKAGING TYPE PALLET PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAX-G-N-42T
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details