GE Lighting Open Core and Coil HID Ballast GEM100MLTLA3D-5-QUAD

Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.5/0.6/1.1 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 119 W INPUT POWER M90/M92/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.5/0.6/1.1 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 119 W INPUT POWER M90/M92/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM100MLTLA3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM100MLTLA3D-5-QUAD
Open Core and Coil HID Ballast GEM100MLTLA3D-5-QUAD
4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.5/0.6/1.1 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 119 W INPUT POWER M90/M92/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4 INCH L X 2.8 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.5/0.6/1.1 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 119 W INPUT POWER
  • M90/M92/M140 ANSI CODE
  • CAPACITANCE 12 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM100MLTLA3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Compact Fluorescent Magnetic Ballast - BCFL13 - RAB Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark
Nominal Voltage 120V
View Details