GE Lighting Fluorescent Electronic Ballast GE259MAXPN-DIY

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.23/0.78/0.32 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 59/98/96 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 0.87/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.23/0.78/0.32 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 59/98/96 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 0.87/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE259MAXPN-DIY - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE259MAXPN-DIY
Fluorescent Electronic Ballast GE259MAXPN-DIY
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.23/0.78/0.32 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 59/98/96 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 0.87/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP LAMP TYPE
  • 40/72/96/59 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.5/0.23/0.78/0.32 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 59/98/96 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.98 POWER FACTOR
  • 0.87/0.89 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE259MAXPN-DIY
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Magnetic Ballast - BCFL13 - RAB Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark
Nominal Voltage 120V
View Details
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
View Details
Fluorescent Electronic Ballast - GE432PS347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details